TPI Corporation Fan Driven Unit Heater 6346D102433B30D0F

Description
46 INCH L X 9 INCH W X 25 INCH H SIZE POWDER COATED FINISH BEIGE COLOR 3 PHASE(S) ETL APPROVAL COMMERCIAL, INSTITUTIONAL APPLICATION 240 V VOLTAGE RATING CEILING/WALL MOUNTING 26.9/16.2 AMPERE (LOW), 43.6/30.7 AMPERE (HIGH) CURRENT RATING 6 KW (LOW), 10 KW (HIGH) POWER RATING 20478 BTU/HR (LOW), 34130 BTU/HR (HIGH) CAPACITY 460 (LOW), 500 (HIGH) CFM AIR FLOW RATE BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE FINNED TUBULAR HEATING ELEMENT 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V INCLUDES DISPOSABLE FILTER NUMBER OF WIRES 3
Datasheet
Description
46 INCH L X 9 INCH W X 25 INCH H SIZE POWDER COATED FINISH BEIGE COLOR 3 PHASE(S) ETL APPROVAL COMMERCIAL, INSTITUTIONAL APPLICATION 240 V VOLTAGE RATING CEILING/WALL MOUNTING 26.9/16.2 AMPERE (LOW), 43.6/30.7 AMPERE (HIGH) CURRENT RATING 6 KW (LOW), 10 KW (HIGH) POWER RATING 20478 BTU/HR (LOW), 34130 BTU/HR (HIGH) CAPACITY 460 (LOW), 500 (HIGH) CFM AIR FLOW RATE BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE FINNED TUBULAR HEATING ELEMENT 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V INCLUDES DISPOSABLE FILTER NUMBER OF WIRES 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - 6346D102433B30D0F - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
6346D102433B30D0F
Fan Driven Unit Heater 6346D102433B30D0F
46 INCH L X 9 INCH W X 25 INCH H SIZE POWDER COATED FINISH BEIGE COLOR 3 PHASE(S) ETL APPROVAL COMMERCIAL, INSTITUTIONAL APPLICATION 240 V VOLTAGE RATING CEILING/WALL MOUNTING 26.9/16.2 AMPERE (LOW), 43.6/30.7 AMPERE (HIGH) CURRENT RATING 6 KW (LOW), 10 KW (HIGH) POWER RATING 20478 BTU/HR (LOW), 34130 BTU/HR (HIGH) CAPACITY 460 (LOW), 500 (HIGH) CFM AIR FLOW RATE BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE FINNED TUBULAR HEATING ELEMENT 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V INCLUDES DISPOSABLE FILTER NUMBER OF WIRES 3
  • 46 INCH L X 9 INCH W X 25 INCH H SIZE
  • POWDER COATED FINISH
  • BEIGE COLOR
  • 3 PHASE(S)
  • ETL APPROVAL
  • COMMERCIAL, INSTITUTIONAL APPLICATION
  • 240 V VOLTAGE RATING
  • CEILING/WALL MOUNTING
  • 26.9/16.2 AMPERE (LOW), 43.6/30.7 AMPERE (HIGH) CURRENT RATING
  • 6 KW (LOW), 10 KW (HIGH) POWER RATING
  • 20478 BTU/HR (LOW), 34130 BTU/HR (HIGH) CAPACITY
  • 460 (LOW), 500 (HIGH) CFM AIR FLOW RATE
  • BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE
  • FINNED TUBULAR HEATING ELEMENT
  • 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE
  • CONTROL VOLTAGE 24 V
  • INCLUDES DISPOSABLE FILTER
  • NUMBER OF WIRES 3
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 6346D102433B30D0F
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Line Frequency System for Shrink Fitting - IROSS™ - Inductotherm Group
Specs
Applications Shrink Fitting
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details
PTC Air Heaters – MTH Type - MTH(W)-2110M(B)-128S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.25 kW (4.26 MBH)
AC Voltage Required 220 volts
View Details
M-Series Infrared Modules -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying; Plastics processing, Textile processing, Paper processing, Coil coating, Drying, heating, coating, stamping, laminating, gluing, forming
View Details