TPI Corporation Fan Driven Unit Heater 6333D052033B3DOF

Description
33 INCH L X 9 INCH W X 25 INCH H SIZE POWDER COATED FINISH BEIGE COLOR 3 PHASE(S) ETL APPROVAL COMMERCIAL, INSTITUTIONAL APPLICATION 208 V VOLTAGE RATING CEILING/WALL MOUNTING 9.2/15.4 AMPERE (LOW), 17.6/25 AMPERE (HIGH) CURRENT RATING 3 KW (LOW), 5 KW (HIGH) POWER RATING 10239 BTU/HR (LOW), 17065 BTU/HR (HIGH) CAPACITY 230 (LOW), 250 (HIGH) CFM AIR FLOW RATE BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE FINNED TUBULAR HEATING ELEMENT 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V INCLUDES DISPOSABLE FILTER NUMBER OF WIRES 3
Datasheet
Description
33 INCH L X 9 INCH W X 25 INCH H SIZE POWDER COATED FINISH BEIGE COLOR 3 PHASE(S) ETL APPROVAL COMMERCIAL, INSTITUTIONAL APPLICATION 208 V VOLTAGE RATING CEILING/WALL MOUNTING 9.2/15.4 AMPERE (LOW), 17.6/25 AMPERE (HIGH) CURRENT RATING 3 KW (LOW), 5 KW (HIGH) POWER RATING 10239 BTU/HR (LOW), 17065 BTU/HR (HIGH) CAPACITY 230 (LOW), 250 (HIGH) CFM AIR FLOW RATE BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE FINNED TUBULAR HEATING ELEMENT 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V INCLUDES DISPOSABLE FILTER NUMBER OF WIRES 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - 6333D052033B3DOF - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
6333D052033B3DOF
Fan Driven Unit Heater 6333D052033B3DOF
33 INCH L X 9 INCH W X 25 INCH H SIZE POWDER COATED FINISH BEIGE COLOR 3 PHASE(S) ETL APPROVAL COMMERCIAL, INSTITUTIONAL APPLICATION 208 V VOLTAGE RATING CEILING/WALL MOUNTING 9.2/15.4 AMPERE (LOW), 17.6/25 AMPERE (HIGH) CURRENT RATING 3 KW (LOW), 5 KW (HIGH) POWER RATING 10239 BTU/HR (LOW), 17065 BTU/HR (HIGH) CAPACITY 230 (LOW), 250 (HIGH) CFM AIR FLOW RATE BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE FINNED TUBULAR HEATING ELEMENT 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V INCLUDES DISPOSABLE FILTER NUMBER OF WIRES 3
  • 33 INCH L X 9 INCH W X 25 INCH H SIZE
  • POWDER COATED FINISH
  • BEIGE COLOR
  • 3 PHASE(S)
  • ETL APPROVAL
  • COMMERCIAL, INSTITUTIONAL APPLICATION
  • 208 V VOLTAGE RATING
  • CEILING/WALL MOUNTING
  • 9.2/15.4 AMPERE (LOW), 17.6/25 AMPERE (HIGH) CURRENT RATING
  • 3 KW (LOW), 5 KW (HIGH) POWER RATING
  • 10239 BTU/HR (LOW), 17065 BTU/HR (HIGH) CAPACITY
  • 230 (LOW), 250 (HIGH) CFM AIR FLOW RATE
  • BUILT-IN THERMOSTAT, DISCONNECT SWITCH, DUST FILTER AND HIGH LOW OPERATION CONTROL TYPE
  • FINNED TUBULAR HEATING ELEMENT
  • 2-SPEED 1550/1400 RPM SHADED POLE RESILIENT MOUNTED DIRECT DRIVE MOTOR FAN/MOTOR TYPE
  • CONTROL VOLTAGE 24 V
  • INCLUDES DISPOSABLE FILTER
  • NUMBER OF WIRES 3
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 6333D052033B3DOF
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Packaged Circulation Heater - CWCB - Thermon, Inc
Specs
Heater Type Circulation Heater
Maximum Operating (Sheath) Temperature 35 to 250 F (1.67 to 121 C)
Sleeve (Sheath) Material Steel
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details