Tempco Electric Heater Corporation Circulation Heaters

Description
Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged steel rated for 150 lbs with raised face. Optional stainless steel flanges or 300 lb ratings are available. Various element sheath materials are available for maximum corrosion resistance to the medium being processed. On smaller circulation units with screw plug heaters, the element diameter is .315" or .475". On larger units with flanged heaters, the element diameter is .475".
Request a Quote Datasheet
Description
Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged steel rated for 150 lbs with raised face. Optional stainless steel flanges or 300 lb ratings are available. Various element sheath materials are available for maximum corrosion resistance to the medium being processed. On smaller circulation units with screw plug heaters, the element diameter is .315" or .475". On larger units with flanged heaters, the element diameter is .475".
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulation Heaters -  - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Circulation Heaters
Circulation Heaters
Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged steel rated for 150 lbs with raised face. Optional stainless steel flanges or 300 lb ratings are available. Various element sheath materials are available for maximum corrosion resistance to the medium being processed. On smaller circulation units with screw plug heaters, the element diameter is .315" or .475". On larger units with flanged heaters, the element diameter is .475".

Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged steel rated for 150 lbs with raised face. Optional stainless steel flanges or 300 lb ratings are available. Various element sheath materials are available for maximum corrosion resistance to the medium being processed. On smaller circulation units with screw plug heaters, the element diameter is .315" or .475". On larger units with flanged heaters, the element diameter is .475".

Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Electric Heaters
Product Name Circulation Heaters
Heater Type Water Heaters; Circulation Heater
Maximum Operating (Sheath) Temperature 750 F (399 C)
Heating Capacity 0.50 to 375.00 kW (1.71 to 1279 MBH)
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

PVC Pipe Bending Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 194 F (90 C)
AC Voltage Required 120 volts
View Details
Heated Hose and Tubing Assemblies -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 450 F (232 C)
Applications Gases/Vapors
View Details
Heated Drum Dolly -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Drum Heater
AC Voltage Required 120 to 240 volts
View Details
(PTFE) 6-Element OTS Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 2.00 to 12.00 kW (6.82 to 40.94 MBH)
View Details