TPI Corporation Portable Fan Driven Heater 188TASA

Description
6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5/10.8 AMPERE CURRENT RATING 1500/1300 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY 10 INCH W X 9-1/2 INCH D X 16 INCH H HOUSING SIZE
Datasheet
Description
6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5/10.8 AMPERE CURRENT RATING 1500/1300 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY 10 INCH W X 9-1/2 INCH D X 16 INCH H HOUSING SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Fan Driven Heater - 188TASA - TPI Corporation
Gray, TN, USA
Portable Fan Driven Heater
188TASA
Portable Fan Driven Heater 188TASA
6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5/10.8 AMPERE CURRENT RATING 1500/1300 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY 10 INCH W X 9-1/2 INCH D X 16 INCH H HOUSING SIZE
  • 6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 12.5/10.8 AMPERE CURRENT RATING
  • 1500/1300 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • 10 INCH W X 9-1/2 INCH D X 16 INCH H HOUSING SIZE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number 188TASA
Product Name Portable Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Superwatt®  High Watt Density Cartridge Heater - HS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.03 to 5.00 kW (0.0853 to 17.06 MBH)
View Details
EKOHEAT Induction Heater - 90/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 90.00 kW (307 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details
Custom Infrared Heating Emitters -  - Excelitas Technologies Corp.
Specs
Applications Mall Surfaces, Edges Or Contours
View Details