TPC Wire & Cable Corp. Terminal, Compression Lug, 1/4In; Product Range Hoffman Products TLS8-6

Description
TERMINAL, COMPRESSION LUG, 1/4IN; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:-; Colour Code:Red
Datasheet
Description
TERMINAL, COMPRESSION LUG, 1/4IN; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:-; Colour Code:Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 1/4In; Product Range Hoffman Products - 84F274 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4In; Product Range Hoffman Products
84F274
Terminal, Compression Lug, 1/4In; Product Range Hoffman Products 84F274
TERMINAL, COMPRESSION LUG, 1/4IN; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:-; Colour Code:Red

TERMINAL, COMPRESSION LUG, 1/4IN; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:-; Colour Code:Red

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 84F274
Product Name Terminal, Compression Lug, 1/4In; Product Range Hoffman Products
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
METRIC SCREW TERMINAL (BLACK) - 7696-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers