TPC Wire & Cable Corp. Terminal, Compression Lug, 3/8In; Product Range Hoffman Products TLS2-9

Description
TERMINAL, COMPRESSION LUG, 3/8IN; Product Range:-; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:-; Colour Code:Brown
Datasheet
Description
TERMINAL, COMPRESSION LUG, 3/8IN; Product Range:-; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:-; Colour Code:Brown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 3/8In; Product Range Hoffman Products - 84F291 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8In; Product Range Hoffman Products
84F291
Terminal, Compression Lug, 3/8In; Product Range Hoffman Products 84F291
TERMINAL, COMPRESSION LUG, 3/8IN; Product Range:-; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:-; Colour Code:Brown

TERMINAL, COMPRESSION LUG, 3/8IN; Product Range:-; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:-; Colour Code:Brown

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 84F291
Product Name Terminal, Compression Lug, 3/8In; Product Range Hoffman Products
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details