TPC Wire & Cable Corp. Alligator Clip, 0.87In, Black, 50A; Connector Type Hoffman Products T641CPB

Description
ALLIGATOR CLIP, 0.87IN, BLACK, 50A; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:1.06"; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts
Datasheet
Description
ALLIGATOR CLIP, 0.87IN, BLACK, 50A; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:1.06"; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 0.87In, Black, 50A; Connector Type Hoffman Products - 90F7190 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 0.87In, Black, 50A; Connector Type Hoffman Products
90F7190
Alligator Clip, 0.87In, Black, 50A; Connector Type Hoffman Products 90F7190
ALLIGATOR CLIP, 0.87IN, BLACK, 50A; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:1.06"; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts

ALLIGATOR CLIP, 0.87IN, BLACK, 50A; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:1.06"; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F7190
Product Name Alligator Clip, 0.87In, Black, 50A; Connector Type Hoffman Products
Current Rating 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM22 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug - NECC-L2G6-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers