TPC Wire & Cable Corp. Terminal, Wire Pin, 22-16Awg, Crimp; Product Range Hoffman Products PC2216

Description
TERMINAL, WIRE PIN, 22-16AWG, CRIMP; Product Range:PC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Pin Diameter:1.98mm; Insulator Colour:-; Insulator Material:Uninsulated
Datasheet
Description
TERMINAL, WIRE PIN, 22-16AWG, CRIMP; Product Range:PC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Pin Diameter:1.98mm; Insulator Colour:-; Insulator Material:Uninsulated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wire Pin, 22-16Awg, Crimp; Product Range Hoffman Products - 44F466 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wire Pin, 22-16Awg, Crimp; Product Range Hoffman Products
44F466
Terminal, Wire Pin, 22-16Awg, Crimp; Product Range Hoffman Products 44F466
TERMINAL, WIRE PIN, 22-16AWG, CRIMP; Product Range:PC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Pin Diameter:1.98mm; Insulator Colour:-; Insulator Material:Uninsulated

TERMINAL, WIRE PIN, 22-16AWG, CRIMP; Product Range:PC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Pin Diameter:1.98mm; Insulator Colour:-; Insulator Material:Uninsulated

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 44F466
Product Name Terminal, Wire Pin, 22-16Awg, Crimp; Product Range Hoffman Products
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details