TPC Wire & Cable Corp. Terminal, Female Disconnect 0.11In Crimp; Product Range Hoffman Products LTO-01T-110N

Description
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:LTO Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG
Datasheet
Description
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:LTO Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect 0.11In Crimp; Product Range Hoffman Products - 44F165 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.11In Crimp; Product Range Hoffman Products
44F165
Terminal, Female Disconnect 0.11In Crimp; Product Range Hoffman Products 44F165
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:LTO Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG

TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP; Product Range:LTO Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F165
Product Name Terminal, Female Disconnect 0.11In Crimp; Product Range Hoffman Products
Contact Size (AWG) 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1804-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details