NAMKV is a coaxial adapter connecting NMD 2.92mm male to 1.85mm female connectors, designed for DC to 40GHz applications including wireless, transmitter, laboratory test, and radar systems. It has a 50Ω impedance, maximum VSWR of 1.2, and supports 2000 mating cycles minimum. The outer conductor is passivated SUS303 stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PEI. Operating temperature ranges from -55°C to +165°C. Tolerance is ±0.2mm. The unit is housed in a mechanical design with outline A.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAMKV |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 40.000 GHz |