TPC Wire & Cable Corp. Terminal, Wire Pin, 22-16Awg, Vinyl, Crimp; Product Range Hoffman Products FVLPC2216R2

Description
TERMINAL, WIRE PIN, 22-16AWG, VINYL, CRIMP; Product Range:FVLPC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Pin Diameter:11.99mm; Insulator Colour:Red; Insulator Material:Vinyl
Datasheet
Description
TERMINAL, WIRE PIN, 22-16AWG, VINYL, CRIMP; Product Range:FVLPC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Pin Diameter:11.99mm; Insulator Colour:Red; Insulator Material:Vinyl
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wire Pin, 22-16Awg, Vinyl, Crimp; Product Range Hoffman Products - 95F5407 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wire Pin, 22-16Awg, Vinyl, Crimp; Product Range Hoffman Products
95F5407
Terminal, Wire Pin, 22-16Awg, Vinyl, Crimp; Product Range Hoffman Products 95F5407
TERMINAL, WIRE PIN, 22-16AWG, VINYL, CRIMP; Product Range:FVLPC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Pin Diameter:11.99mm; Insulator Colour:Red; Insulator Material:Vinyl

TERMINAL, WIRE PIN, 22-16AWG, VINYL, CRIMP; Product Range:FVLPC Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Pin Diameter:11.99mm; Insulator Colour:Red; Insulator Material:Vinyl

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 95F5407
Product Name Terminal, Wire Pin, 22-16Awg, Vinyl, Crimp; Product Range Hoffman Products
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details