TPC Wire & Cable Corp. Terminal, Wire Pin, 16-14Awg, Vinyl, Crimp; Product Range Hoffman Products FVLPC1614

Description
TERMINAL, WIRE PIN, 16-14AWG, VINYL, CRIMP; Product Range:FVLPC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:11.99mm; Insulator Colour:-; Insulator Material:Vinyl
Datasheet
Description
TERMINAL, WIRE PIN, 16-14AWG, VINYL, CRIMP; Product Range:FVLPC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:11.99mm; Insulator Colour:-; Insulator Material:Vinyl
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wire Pin, 16-14Awg, Vinyl, Crimp; Product Range Hoffman Products - 44F470 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wire Pin, 16-14Awg, Vinyl, Crimp; Product Range Hoffman Products
44F470
Terminal, Wire Pin, 16-14Awg, Vinyl, Crimp; Product Range Hoffman Products 44F470
TERMINAL, WIRE PIN, 16-14AWG, VINYL, CRIMP; Product Range:FVLPC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:11.99mm; Insulator Colour:-; Insulator Material:Vinyl

TERMINAL, WIRE PIN, 16-14AWG, VINYL, CRIMP; Product Range:FVLPC Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:11.99mm; Insulator Colour:-; Insulator Material:Vinyl

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 44F470
Product Name Terminal, Wire Pin, 16-14Awg, Vinyl, Crimp; Product Range Hoffman Products
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details