TPC Wire & Cable Corp. Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Hoffman Products FVL1210-4R2

Description
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride)
Datasheet
Description
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Hoffman Products - 84F286 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Hoffman Products
84F286
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Hoffman Products 84F286
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride)

TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FVL Series; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride)

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84F286
Product Name Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details