TPC Wire & Cable Corp. Terminal, Female Disconnect 0.187In Blue; Product Range Hoffman Products FVHDF1614T187A(5)

Description
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:FVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG
Datasheet
Description
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:FVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect 0.187In Blue; Product Range Hoffman Products - 84F325 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.187In Blue; Product Range Hoffman Products
84F325
Terminal, Female Disconnect 0.187In Blue; Product Range Hoffman Products 84F325
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:FVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG

TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:FVHDF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84F325
Product Name Terminal, Female Disconnect 0.187In Blue; Product Range Hoffman Products
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-037TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Fluid connector set - SASA-FW-A-32-TN12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details