kTB Solutions Coaxial Adapters NAA6A1

Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NAA6A1 is a coaxial adapter converting between 3-1/8" (IF110) and 1-5/8" (IF70) connectors, designed for RF applications including wireless, transmitter, laboratory test, and radar systems. It operates from DC to 3 GHz with a maximum VSWR of 1.07 up to 1000 MHz, and maintains a 50 Ω impedance. The adapter supports a peak power of 90 kW and an average power of 3.4 kW at 900 MHz. Dielectric withstand voltage is 6000 V RMS, with a working voltage of 2100 V RMS. Contact resistance is 1.5 mΩ maximum for both inner and outer conductors, and dielectric resistance is 5000 MΩ minimum. The housing uses nickel-plated brass and PTFE dielectric, with silver-plated brass center contacts. Operating temperature ranges from -45°C to +85°C, and mating life is rated at 100 cycles minimum. The unit is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The NAA6A1 is a coaxial adapter converting between 3-1/8" (IF110) and 1-5/8" (IF70) connectors, designed for RF applications including wireless, transmitter, laboratory test, and radar systems. It operates from DC to 3 GHz with a maximum VSWR of 1.07 up to 1000 MHz, and maintains a 50 Ω impedance. The adapter supports a peak power of 90 kW and an average power of 3.4 kW at 900 MHz. Dielectric withstand voltage is 6000 V RMS, with a working voltage of 2100 V RMS. Contact resistance is 1.5 mΩ maximum for both inner and outer conductors, and dielectric resistance is 5000 MΩ minimum. The housing uses nickel-plated brass and PTFE dielectric, with silver-plated brass center contacts. Operating temperature ranges from -45°C to +85°C, and mating life is rated at 100 cycles minimum. The unit is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - NAA6A1 - kTB Solutions
San Jose, CA, United States
Coaxial Adapters
NAA6A1
Coaxial Adapters NAA6A1
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation

kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.


Features:

  • DC~110GHz
  • Low VSWR
  • High Durable
  • High Reliable

Applications:

  • Laboratory Test
  • Radar
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Coaxial Connectors
Product Number NAA6A1
Product Name Coaxial Adapters
Frequency 0.000 to 3.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide To Coax Adapters - NWCA-187-NF-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 3.940 to 5.990 GHz
View Details
Coaxial Adapters - NABS1 - kTB Solutions
Specs
Frequency 0.000 to 0.300 GHz
View Details
Waveguide To Coax Adapters - NWCA-159-SF-E - kTB Solutions
Specs
Connector Type SMA
Geometry End launch
Frequency 4.640 to 7.050 GHz
View Details
Waveguide To Coax Adapters - NWCA-90-SF-E - kTB Solutions
Specs
Connector Type SMA
Geometry End launch
Frequency 8.200 to 12.500 GHz
View Details