TPC Wire & Cable Corp. Terminal, Female Disconnect, 0.25In Blue; Product Range Hoffman Products FVDDFM1614T-250A

Description
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:FVDDFM Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:FVDDFM Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.25In Blue; Product Range Hoffman Products - 98F7036 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In Blue; Product Range Hoffman Products
98F7036
Terminal, Female Disconnect, 0.25In Blue; Product Range Hoffman Products 98F7036
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:FVDDFM Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG

TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:FVDDFM Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98F7036
Product Name Terminal, Female Disconnect, 0.25In Blue; Product Range Hoffman Products
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details