TPC Wire & Cable Corp. HFFM MISC FND1614-M5

Description
Ring Terminal, 16-14AWG Vinyl Ins pk/100
Datasheet
Description
Ring Terminal, 16-14AWG Vinyl Ins pk/100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HFFM MISC - FND1614-M5 - Galco Industrial Electronics
Madison Heights, MI, United States
HFFM MISC
FND1614-M5
HFFM MISC FND1614-M5
Ring Terminal, 16-14AWG Vinyl Ins pk/100

Ring Terminal, 16-14AWG Vinyl Ins pk/100

Supplier's Site
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Hoffman Products - 44F060 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Hoffman Products
44F060
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Hoffman Products 44F060
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:FND Series; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FND1614-M5 44F060
Product Name HFFM MISC Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 225340402 - Radwell International
Specs
Connector Type Modular Connector and RJ Connector
View Details