TPC Wire & Cable Corp. Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Hoffman Products FN8-9

Description
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Hoffman Products - 16F9785 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Hoffman Products
16F9785
Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Hoffman Products 16F9785
TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F9785
Product Name Terminal, Ring Tongue, 3/8In, Crimp, Red; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers