TPC Wire & Cable Corp. Terminal, Flag Ring, #10, 12-10Awg; Stud Size - Metric Hoffman Products FG1210-5

Description
TERMINAL, FLAG RING, #10, 12-10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FG1210 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#10
Datasheet
Description
TERMINAL, FLAG RING, #10, 12-10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FG1210 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Flag Ring, #10, 12-10Awg; Stud Size - Metric Hoffman Products - 42F2486 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Flag Ring, #10, 12-10Awg; Stud Size - Metric Hoffman Products
42F2486
Terminal, Flag Ring, #10, 12-10Awg; Stud Size - Metric Hoffman Products 42F2486
TERMINAL, FLAG RING, #10, 12-10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FG1210 Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#10

TERMINAL, FLAG RING, #10, 12-10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:FG1210 Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#10

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42F2486
Product Name Terminal, Flag Ring, #10, 12-10Awg; Stud Size - Metric Hoffman Products
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products