TPC Wire & Cable Corp. Terminal, Female Disconnect, Red; Product Range Hoffman Products CVDGF2216T-5

Description
TERMINAL, FEMALE DISCONNECT, RED; Product Range:CVDGF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Bullet Diameter:3.93mm
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, RED; Product Range:CVDGF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Bullet Diameter:3.93mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, Red; Product Range Hoffman Products - 44F482 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, Red; Product Range Hoffman Products
44F482
Terminal, Female Disconnect, Red; Product Range Hoffman Products 44F482
TERMINAL, FEMALE DISCONNECT, RED; Product Range:CVDGF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Bullet Diameter:3.93mm

TERMINAL, FEMALE DISCONNECT, RED; Product Range:CVDGF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Bullet Diameter:3.93mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 44F482
Product Name Terminal, Female Disconnect, Red; Product Range Hoffman Products
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details