TPA Motion Cam Roller Linear O-Rail FXRG

Description
FXRG series cam roller linear guides are highly customizable linear guides. The round raceway surface sheds dirt and debris that would otherwise inhibit the linear movement of the cam rollers. The cold drawn rails are made of carbon steel that is hardened via nitriding process. They are then post processed in a special way (i.e., proprietary NOX process) to create a very hard and durable, corrosion resistant linear rail that is black in color. FXRG Series Cam Roller Linear Guides Nitride Hardened Steel Rails, Black Color Finish Rail Lengths up to 4000 mm (157 inches), Hole Pitch 80 mm (3.15 inches) Any quantity of cam rollers can be mated with the rail. Multiple Cam Roller Orientation
Datasheet
Description
FXRG series cam roller linear guides are highly customizable linear guides. The round raceway surface sheds dirt and debris that would otherwise inhibit the linear movement of the cam rollers. The cold drawn rails are made of carbon steel that is hardened via nitriding process. They are then post processed in a special way (i.e., proprietary NOX process) to create a very hard and durable, corrosion resistant linear rail that is black in color. FXRG Series Cam Roller Linear Guides Nitride Hardened Steel Rails, Black Color Finish Rail Lengths up to 4000 mm (157 inches), Hole Pitch 80 mm (3.15 inches) Any quantity of cam rollers can be mated with the rail. Multiple Cam Roller Orientation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Roller Linear O-Rail - FXRG - TPA Motion
Fort Mill, SC, United States
Cam Roller Linear O-Rail
FXRG
Cam Roller Linear O-Rail FXRG
FXRG series cam roller linear guides are highly customizable linear guides. The round raceway surface sheds dirt and debris that would otherwise inhibit the linear movement of the cam rollers. The cold drawn rails are made of carbon steel that is hardened via nitriding process. They are then post processed in a special way (i.e., proprietary NOX process) to create a very hard and durable, corrosion resistant linear rail that is black in color. FXRG Series Cam Roller Linear Guides Nitride Hardened Steel Rails, Black Color Finish Rail Lengths up to 4000 mm (157 inches), Hole Pitch 80 mm (3.15 inches) Any quantity of cam rollers can be mated with the rail. Multiple Cam Roller Orientation

FXRG series cam roller linear guides are highly customizable linear guides. The round raceway surface sheds dirt and debris that would otherwise inhibit the linear movement of the cam rollers. The cold drawn rails are made of carbon steel that is hardened via nitriding process. They are then post processed in a special way (i.e., proprietary NOX process) to create a very hard and durable, corrosion resistant linear rail that is black in color.

FXRG Series Cam Roller Linear Guides

  • Nitride Hardened Steel Rails, Black Color Finish
  • Rail Lengths up to 4000 mm (157 inches), Hole Pitch 80 mm (3.15 inches)
  • Any quantity of cam rollers can be mated with the rail.
  • Multiple Cam Roller Orientation
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Linear Bearing Rails
Product Number FXRG
Product Name Cam Roller Linear O-Rail
Guide / Rail Shape Linear Motion Guide; Round Shaft
Description Precision Grade
Material Steel
Additional Material Specifications Corrosion Resistant; Nitride Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Rails - 2115235 - RS Components, Ltd.
Specs
Material Steel; Steel
Guide Width / Diameter 0.7874 inch (20 mm)
Guide Length 8.66 inch (220 mm)
View Details
OK-Vise® RM Rail System Base Rails - RM-600 - Jergens, Inc.
Specs
Guide Length 23.62 inch (600 mm)
View Details
Linear Guide Rails - 1766669 - RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Guide Width / Diameter 0.3543 inch (9 mm)
Guide Length 6.1 inch (155 mm)
View Details
Recirculating Wide Ball Slide Guide - BSG16W-1-230 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Guide Length 6.87 inch (174 mm)
View Details