TPA Motion Curved Rail System CR40

Description
For applications where you need to not just move in a straight line, we offer our curved rail linear guide products. The rails are machined from carbon steel, with standard heat treat via Ferritic Nitrocarburizing (FNC). Final surface appearance is a satin black color. Sections available now are straight, 90 degree turn, and 180 degree turns. These are standard off-the-shelf items for those who wish to build their own systems. CR40 Series Rails FNC Nitride Hardened Rails Satin Finish, Black Color Straight Rail Lengths up to 1220 mm (48 inches) 90 Degree Turn Sections 180 Degree Turn Section
Datasheet
Description
For applications where you need to not just move in a straight line, we offer our curved rail linear guide products. The rails are machined from carbon steel, with standard heat treat via Ferritic Nitrocarburizing (FNC). Final surface appearance is a satin black color. Sections available now are straight, 90 degree turn, and 180 degree turns. These are standard off-the-shelf items for those who wish to build their own systems. CR40 Series Rails FNC Nitride Hardened Rails Satin Finish, Black Color Straight Rail Lengths up to 1220 mm (48 inches) 90 Degree Turn Sections 180 Degree Turn Section
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curved Rail System - CR40 - TPA Motion
Fort Mill, SC, United States
Curved Rail System
CR40
Curved Rail System CR40
For applications where you need to not just move in a straight line, we offer our curved rail linear guide products. The rails are machined from carbon steel, with standard heat treat via Ferritic Nitrocarburizing (FNC). Final surface appearance is a satin black color. Sections available now are straight, 90 degree turn, and 180 degree turns. These are standard off-the-shelf items for those who wish to build their own systems. CR40 Series Rails FNC Nitride Hardened Rails Satin Finish, Black Color Straight Rail Lengths up to 1220 mm (48 inches) 90 Degree Turn Sections 180 Degree Turn Section

For applications where you need to not just move in a straight line, we offer our curved rail linear guide products.

The rails are machined from carbon steel, with standard heat treat via Ferritic Nitrocarburizing (FNC). Final surface appearance is a satin black color.

Sections available now are straight, 90 degree turn, and 180 degree turns. These are standard off-the-shelf items for those who wish to build their own systems.

CR40 Series Rails

  • FNC Nitride Hardened Rails
  • Satin Finish, Black Color
  • Straight Rail Lengths up to 1220 mm (48 inches)
  • 90 Degree Turn Sections
  • 180 Degree Turn Section
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Linear Bearing Rails
Product Number CR40
Product Name Curved Rail System
Guide / Rail Shape Radial / Curved; Linear Motion Guide; Track System
Material Steel
Additional Material Specifications FNC Nitride Hardened
Unlock Full Specs
to access all available technical data

Similar Products

Vector Quad Rail - VQR-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel
Guide / Rail Features and Options Pre-drilled (optional feature)
View Details
Recirculating Ball Slide Guide - BSGS5-1-130 - Isotech, Inc.
Specs
Description Guide / Bearing Assembly
Guide Length 4.45 inch (113 mm)
View Details
Linear Guide - SGL Type - NB Corporation of America
NB Corporation of America
Specs
Guide / Rail Shape Linear Motion Guide
Description Guide / Bearing Assembly
Guide / Rail Features and Options Pre-drilled
View Details
Guide unit - EAGF-P1-KF-25-100 - Festo Corporation
Specs
Guide / Rail Shape Linear Motion Guide
Guide Width / Diameter 0.9843 inch (25 mm)
View Details