Tower Optical Corporation Optical Windows - Circular, Square and Rectangular

Description
Windows are used to isolate different physical environments while allowing light to pass. The selection of a window should consider the properties of the different optical materials, transmission, wavelength range, and resistance to the environment. Tower offers a wide range of different materials and a variety of anti-reflecting coatings that can be deposited on the windows. Tower Optical manufactures windows from BK7, UV Grade Fused Silica and Sapphire. Other materials are available on a custom basis. In addition, we offer three different quality standards as described below. Contact factory for info on Sapphire Windows.
Description
Windows are used to isolate different physical environments while allowing light to pass. The selection of a window should consider the properties of the different optical materials, transmission, wavelength range, and resistance to the environment. Tower offers a wide range of different materials and a variety of anti-reflecting coatings that can be deposited on the windows. Tower Optical manufactures windows from BK7, UV Grade Fused Silica and Sapphire. Other materials are available on a custom basis. In addition, we offer three different quality standards as described below. Contact factory for info on Sapphire Windows.

Suppliers

Company
Product
Description
Supplier Links
Optical Windows - Circular, Square and Rectangular -  - Tower Optical Corporation
Boynton Beach, FL, USA
Optical Windows - Circular, Square and Rectangular
Optical Windows - Circular, Square and Rectangular
Windows are used to isolate different physical environments while allowing light to pass. The selection of a window should consider the properties of the different optical materials, transmission, wavelength range, and resistance to the environment. Tower offers a wide range of different materials and a variety of anti-reflecting coatings that can be deposited on the windows. Tower Optical manufactures windows from BK7, UV Grade Fused Silica and Sapphire. Other materials are available on a custom basis. In addition, we offer three different quality standards as described below. Contact factory for info on Sapphire Windows.

Windows are used to isolate different physical environments while allowing light to pass. The selection of a window should consider the properties of the different optical materials, transmission, wavelength range, and resistance to the environment. Tower offers a wide range of different materials and a variety of anti-reflecting coatings that can be deposited on the windows.

Tower Optical manufactures windows from BK7, UV Grade Fused Silica and Sapphire. Other materials are available on a custom basis. In addition, we offer three different quality standards as described below. Contact factory for info on Sapphire Windows.

Supplier's Site

Technical Specifications

  Tower Optical Corporation
Product Category Optical Windows
Product Name Optical Windows - Circular, Square and Rectangular
Window Type Plane
Window Material BK7 Glass (optional feature); Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features Anti-Reflection Coating (optional feature)
Window Shape Circular (optional feature); Square (optional feature); Rectangular (optional feature)
Window Diameter, Side Length, or Rectangular Length 5 to 50 mm (0.1969 to 1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Windows with Hole -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
Optical Window, Parallel, UVFS, 25.4 mm, ≤λ/20, 430-700 nm - 10QW40-30AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 430-700 nm
View Details