ToughBuilt Industries Workbenches TB-WB700-BEA

Description
Toughbuilt Industries TB-WB700-BEA
Request a Quote
Description
Toughbuilt Industries TB-WB700-BEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 763603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
763603
Workbenches 763603
Toughbuilt Industries TB-WB700-BEA

Toughbuilt Industries TB-WB700-BEA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 763603
Product Name Workbenches
Length 39.8 inch (1010 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 500 - Baker
Specs
Type Cleanroom
Length 31.4 inch (798 mm)
Width 54.8 inch (1391.92 mm)
View Details
Workbenches - 440910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 33.1 inch (840 mm)
Width 70.9 inch (1800.00 mm)
Height 35.4 inch (900 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details