Total Plastics, Inc. Fiberglass Floor Grating DURAGRID®

Description
DURAGRID ® custom grid and grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID ® offers the customer options such as selection of bar spacing (which creates varying open space in the grating or grid), bar shape, cross-rod placement, custom fabrication, custom resin or color. Structurally strong Lightweight and rigid Corrosion resistant Impact resistant Easy to fabricate and install Non-skid surface Low electrical/thermal conductivity
Description
DURAGRID ® custom grid and grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID ® offers the customer options such as selection of bar spacing (which creates varying open space in the grating or grid), bar shape, cross-rod placement, custom fabrication, custom resin or color. Structurally strong Lightweight and rigid Corrosion resistant Impact resistant Easy to fabricate and install Non-skid surface Low electrical/thermal conductivity

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Floor Grating - DURAGRID® - Total Plastics, Inc.
Kalamazoo, MI, USA
Fiberglass Floor Grating
DURAGRID®
Fiberglass Floor Grating DURAGRID®
DURAGRID ® custom grid and grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID ® offers the customer options such as selection of bar spacing (which creates varying open space in the grating or grid), bar shape, cross-rod placement, custom fabrication, custom resin or color. Structurally strong Lightweight and rigid Corrosion resistant Impact resistant Easy to fabricate and install Non-skid surface Low electrical/thermal conductivity

DURAGRID ® custom grid and grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID ® offers the customer options such as selection of bar spacing (which creates varying open space in the grating or grid), bar shape, cross-rod placement, custom fabrication, custom resin or color.

  • Structurally strong
  • Lightweight and rigid
  • Corrosion resistant
  • Impact resistant
  • Easy to fabricate and install
  • Non-skid surface
  • Low electrical/thermal conductivity
Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Flooring (industrial)
Product Number DURAGRID®
Product Name Fiberglass Floor Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Redco™ Fiberglass Reinforced Plastic Grating -  - Redwood Plastics
Specs
Type Grating
Material Fiberglass; Plastic
Features Anti-Slip
View Details
Diamond Floor Plate - 1/16
Specs
Type Steel Plate
Thickness 0.0625 inch (1.59 mm)
Material Aluminum
View Details
Interlocking Decking - SAFPLANK - Strongwell Corporation
Strongwell Corporation
Specs
Type Composite Decking
Length 240 to 288 inch (6096 to 7315 mm)
Width 12 to 24 inch (305 to 610 mm)
View Details