Total Plastics, Inc. Fiberglass Floor Grating DURADEK®

Description
Yellow and Grey DURADEK® is a high strength pultruded bar type grating that can be designed and used like traditional metal grades, but with the inherent benefits of fiberglass. This problem solving product is an ideal replacement for steel or aluminum gratings in corrosive environments or anywhere frequent grating or walkway replacement costs are unacceptable. DURADEK®’s light weight saves on freight and makes installation easier. The unique cross-bar construction of DURADEK® allows the grating panels to be easily cut and modified to meet almost any plant requirement. DURADEK® is a flame retardant product utilizing a polyester or vinyl ester resin. Transportation Power / Chemical plants Food / Beverage operations Fire equipment Consumer / Recreation Water / Wastewater treatment Available Sizes DURADEK® is available with individual bearing bars in either 1” or 1-1/2” I shapes or a 2” T shape. The bearing bars are assembled into 12 panels sizes: 3’, 4’, and 5’ widths in each of 8’, 10’, 12’ and 20’ lengths. Standard panels come with cross-rod spacings of 6” or optional 12” on center.
Description
Yellow and Grey DURADEK® is a high strength pultruded bar type grating that can be designed and used like traditional metal grades, but with the inherent benefits of fiberglass. This problem solving product is an ideal replacement for steel or aluminum gratings in corrosive environments or anywhere frequent grating or walkway replacement costs are unacceptable. DURADEK®’s light weight saves on freight and makes installation easier. The unique cross-bar construction of DURADEK® allows the grating panels to be easily cut and modified to meet almost any plant requirement. DURADEK® is a flame retardant product utilizing a polyester or vinyl ester resin. Transportation Power / Chemical plants Food / Beverage operations Fire equipment Consumer / Recreation Water / Wastewater treatment Available Sizes DURADEK® is available with individual bearing bars in either 1” or 1-1/2” I shapes or a 2” T shape. The bearing bars are assembled into 12 panels sizes: 3’, 4’, and 5’ widths in each of 8’, 10’, 12’ and 20’ lengths. Standard panels come with cross-rod spacings of 6” or optional 12” on center.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Floor Grating - DURADEK® - Total Plastics, Inc.
Kalamazoo, MI, USA
Fiberglass Floor Grating
DURADEK®
Fiberglass Floor Grating DURADEK®
Yellow and Grey DURADEK® is a high strength pultruded bar type grating that can be designed and used like traditional metal grades, but with the inherent benefits of fiberglass. This problem solving product is an ideal replacement for steel or aluminum gratings in corrosive environments or anywhere frequent grating or walkway replacement costs are unacceptable. DURADEK®’s light weight saves on freight and makes installation easier. The unique cross-bar construction of DURADEK® allows the grating panels to be easily cut and modified to meet almost any plant requirement. DURADEK® is a flame retardant product utilizing a polyester or vinyl ester resin. Transportation Power / Chemical plants Food / Beverage operations Fire equipment Consumer / Recreation Water / Wastewater treatment Available Sizes DURADEK® is available with individual bearing bars in either 1” or 1-1/2” I shapes or a 2” T shape. The bearing bars are assembled into 12 panels sizes: 3’, 4’, and 5’ widths in each of 8’, 10’, 12’ and 20’ lengths. Standard panels come with cross-rod spacings of 6” or optional 12” on center.

Yellow and Grey

DURADEK® is a high strength pultruded bar type grating that can be designed and used like traditional metal grades, but with the inherent benefits of fiberglass. This problem solving product is an ideal replacement for steel or aluminum gratings in corrosive environments or anywhere frequent grating or walkway replacement costs are unacceptable. DURADEK®’s light weight saves on freight and makes installation easier. The unique cross-bar construction of DURADEK® allows the grating panels to be easily cut and modified to meet almost any plant requirement. DURADEK® is a flame retardant product utilizing a polyester or vinyl ester resin.

  • Transportation
  • Power / Chemical plants
  • Food / Beverage operations
  • Fire equipment
  • Consumer / Recreation
  • Water / Wastewater treatment

Available Sizes

DURADEK® is available with individual bearing bars in either 1” or 1-1/2” I shapes or a 2” T shape. The bearing bars are assembled into 12 panels sizes: 3’, 4’, and 5’ widths in each of 8’, 10’, 12’ and 20’ lengths. Standard panels come with cross-rod spacings of 6” or optional 12” on center.

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Flooring (industrial)
Product Number DURADEK®
Product Name Fiberglass Floor Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Slip Resistant Road Plates - Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Length 96 to 144 inch (2438 to 3658 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Vinyl Flooring Product, Spacia Softline Coco - SS5A4201 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Softline; Ceramic Finish
View Details
Custom Deck Grating - DURAGRID - Strongwell Corporation
Strongwell Corporation
Specs
Type Grating
View Details