Variable Speed Drive, Tosvert, VF-S15 Series, Sinusoidal PWM control, 0.1 to 500.0Hz, default setting: 0.5 to 60Hz, maximum frequency: 30 to 500Hz, Three Phase, 230 VAC, 3 HP, Operation Panel, Built-in basic filter, World Model,. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 80705400 |
| Product Name | Drive |
| AC Input | 230 volts |