The A4939 is a three-phase MOSFET driver designed for automotive applications, supporting N-channel external power MOSFETs in systems such as electronic power steering and engine cooling fans. The A4939KLPTR-5-T variant includes a 5 V low drop out (LDO) regulator for external circuitry and is packaged in a 28-pin TSSOP with an exposed thermal pad, measuring 9.7 mm × 4.4 mm with a nominal height of 1.2 mm. It operates with a supply voltage range of 5.5 to 50 V, features cross-conduction protection, phase short-to-supply and short-to-ground detection, and includes undervoltage and overtemperature monitoring. The device supports sleep mode and indicates faults via an open-drain output. Operation is rated from -40 °C to 150 °C ambient temperature.
The A4939 offers robust protection and reliable performance in automotive motor drive applications up to 50V, with integrated fault detection, short circuit protection, and overtemperature monitoring.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Brushless DC Motor Controller, PDSO28, 9.70 X 4.40 MM, 1.20 MM HEIGHT, MO-153AET, LEAD FREE, TSSOP-28 Product overview: A4939KLPTR-5-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4939KLPTR-5-T can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 28-TSSOP-EP
Motor Driver Power MOSFET Parallel 28-TSSOP-EP
Motor Driver Power MOSFET Parallel 28-TSSOP-EP
IC MOTOR DRIVER 5.5V-50V 28TSSOP
Motor Driver Power MOSFET Parallel 28-TSSOP-EP
IC MOTOR DRIVER 5.5V-50V 28TSSOP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4939KLPTR-5-T | 744-A4939KLPTR-5-T | 620-2031-1-ND | A4939KLPTR-5-T | A4939KLPTR-5-T | A4939KLPTR-5-T |
| Product Name | Three Phase Mosfet Driver W/5V Regulator | TSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |