Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997497-U1JC44(TE12L,
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Average Rectified Current: 900 mA
Max Repetitive Reverse Voltage (Vrrm): 600 V
Win Source Electronics | |
---|---|
Product Category | Diodes |
Product Number | 997497-U1JC44(TE12L,Q) |
Product Name | OEM Parts - OEM Parts (T - Z) - U1JC44(TE12L,Q) |
RoHS Compliant | RoHS |