Toshiba America Electronic Components, Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TPS853 TPS853

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101177-TPS853 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 600nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: SMD (2.1 L x 2.0 W x 0.7 H) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101177-TPS853 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 600nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: SMD (2.1 L x 2.0 W x 0.7 H) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TPS853 - 101177-TPS853 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TPS853
101177-TPS853
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TPS853 101177-TPS853
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101177-TPS853 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 600nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: SMD (2.1 L x 2.0 W x 0.7 H) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 101177-TPS853
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Current
Wavelength: 600nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: SMD (2.1 L x 2.0 W x 0.7 H)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 101177-TPS853
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - TPS853
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1182LUA-T - 806666-A1182LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
OOL Bubble Detector - OOL Bubble Detector EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 10 to 26 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers