Toshiba Electronics (UK) Ltd 40V 150A MOSFET Transistor TPH1R204PL,L1Q

Description
MOSFET N-CH 40V 150A 8SOP Product overview: TPH1R204PL,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH1R204PL,L1Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 150A 8SOP Product overview: TPH1R204PL,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH1R204PL,L1Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 150A MOSFET Transistor
278-TPH1R204PL,L1Q
40V 150A MOSFET Transistor 278-TPH1R204PL,L1Q
MOSFET N-CH 40V 150A 8SOP Product overview: TPH1R204PL,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH1R204PL,L1Q can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 150A 8SOP Product overview: TPH1R204PL,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH1R204PL,L1Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH1R204PL,L1Q - 849426-TPH1R204PL,L1Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH1R204PL,L1Q
849426-TPH1R204PL,L1Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH1R204PL,L1Q 849426-TPH1R204PL,L1Q
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 849426-TPH1R204PL,L1 Q Series: U-MOSIX-H Features: 40 V Package: Reel - TR Family Name: TPH1R204 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: TPH1R204PLL1QCT, TPH1R204PLL1QDKR, TPH1R204PL,L1Q(M, TPH1R204PLL1QTR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 849426-TPH1R204PL,L1Q
Series: U-MOSIX-H
Features: 40 V
Package: Reel - TR
Family Name: TPH1R204
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: TPH1R204PLL1QCT, TPH1R204PLL1QDKR, TPH1R204PL,L1Q(M, TPH1R204PLL1QTR

Buy Now Datasheet
Single FETs, MOSFETs - TPH1R204PLL1QDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH1R204PLL1QDKR-ND
Single FETs, MOSFETs TPH1R204PLL1QDKR-ND
N-Channel 40V 150A (Tc) 960mW (Ta), 132W (Tc) Surface Mount 8-SOP Advance (5x5)

N-Channel 40V 150A (Tc) 960mW (Ta), 132W (Tc) Surface Mount 8-SOP Advance (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - TPH1R204PLL1QTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH1R204PLL1QTR-ND
Single FETs, MOSFETs TPH1R204PLL1QTR-ND
N-Channel 40V 150A (Tc) 960mW (Ta), 132W (Tc) Surface Mount 8-SOP Advance (5x5)

N-Channel 40V 150A (Tc) 960mW (Ta), 132W (Tc) Surface Mount 8-SOP Advance (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - TPH1R204PLL1QCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TPH1R204PLL1QCT-ND
Single FETs, MOSFETs TPH1R204PLL1QCT-ND
N-Channel 40V 150A (Tc) 960mW (Ta), 132W (Tc) Surface Mount 8-SOP Advance (5x5)

N-Channel 40V 150A (Tc) 960mW (Ta), 132W (Tc) Surface Mount 8-SOP Advance (5x5)

Buy Now Datasheet
X35 Pb-F Power Mosfet Transistor N-Ch Sop-Adv Moq=3000 Pd=132W F=1Mhz Rohs Compliant Toshiba - 10AH1393 - Newark, An Avnet Company
Chicago, IL, United States
X35 Pb-F Power Mosfet Transistor N-Ch Sop-Adv Moq=3000 Pd=132W F=1Mhz Rohs Compliant Toshiba
10AH1393
X35 Pb-F Power Mosfet Transistor N-Ch Sop-Adv Moq=3000 Pd=132W F=1Mhz Rohs Compliant Toshiba 10AH1393
X35 PB-F POWER MOSFET TRANSISTOR N-CH SOP-ADV MOQ=3000 PD=132W F=1MHZ ROHS COMPLIANT: YES

X35 PB-F POWER MOSFET TRANSISTOR N-CH SOP-ADV MOQ=3000 PD=132W F=1MHZ ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TPH1R204PL,L1Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TPH1R204PL,L1Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TPH1R204PL,L1Q
MOSFET N-CH 40V 150A 8SOP

MOSFET N-CH 40V 150A 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-TPH1R204PL,L1Q 849426-TPH1R204PL,L1Q TPH1R204PLL1QDKR-ND 10AH1393 TPH1R204PL,L1Q
Product Name 40V 150A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH1R204PL,L1Q Single FETs, MOSFETs X35 Pb-F Power Mosfet Transistor N-Ch Sop-Adv Moq=3000 Pd=132W F=1Mhz Rohs Compliant Toshiba Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 132 milliwatts
Unlock Full Specs
to access all available technical data