Toshiba America Electronic Components, Inc. 30V 27A MOSFET Transistor TPCC8073

Description
Trans MOSFET N-CH Si 30V 27A 8-Pin TSON EP Advance Product overview: TPCC8073 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPCC8073 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 30V 27A 8-Pin TSON EP Advance Product overview: TPCC8073 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPCC8073 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 27A MOSFET Transistor
278-TPCC8073
30V 27A MOSFET Transistor 278-TPCC8073
Trans MOSFET N-CH Si 30V 27A 8-Pin TSON EP Advance Product overview: TPCC8073 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPCC8073 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 30V 27A 8-Pin TSON EP Advance Product overview: TPCC8073 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPCC8073 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 219892-TPCC8073 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
219892-TPCC8073
Discrete Semiconductor Products 219892-TPCC8073
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 219892-TPCC8073 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: TPCC8073 Alternative Parts (Cross-Reference): TPN4R203NC; TPN2R903PL; TPN5R203PL; TPN6R003NL; Introduction Date: July 16, 2010 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 219892-TPCC8073
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: TPCC8073
Alternative Parts (Cross-Reference): TPN4R203NC; TPN2R903PL; TPN5R203PL; TPN6R003NL;
Introduction Date: July 16, 2010
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TPCC8073 219892-TPCC8073
Product Name 30V 27A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data