TPCA8128 is a silicon P-channel MOSFET for lithium ion battery and power management switch applications, housed in a compact 8-pin surface-mount package measuring 5.0 mm × 6.0 mm, weighing 0.076 g. It has a drain-source voltage rating of −30 V, a continuous drain current of −34 A, and a typical drain-source ON resistance of 3.7 mΩ at −10 V gate-source voltage. The gate threshold voltage ranges from −0.8 V to −2.0 V. Thermal resistance from channel to case is 2.78 °C/W. The device meets RoHS compliance and is rated for storage and operating temperatures from −55 °C to 150 °C. It is not intended for use in applications requiring extraordinarily high reliability, such as automotive, medical, or aerospace systems.
TPCA8128 - Power MOSFET (P-ch single)
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | TPCA8128,LQ(M |
| Polarity | P-Channel |