Toshiba America Electronic Components, Inc. 30V 16A MOSFET Transistor TPCA8065-H

Description
MOSFET N-CH 30V 16A 8SOP-ADV Product overview: TPCA8065-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8065-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 16A 8SOP-ADV Product overview: TPCA8065-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8065-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 16A MOSFET Transistor
285-TPCA8065-H
30V 16A MOSFET Transistor 285-TPCA8065-H
MOSFET N-CH 30V 16A 8SOP-ADV Product overview: TPCA8065-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8065-H can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 16A 8SOP-ADV Product overview: TPCA8065-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8065-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8065-H - 056831-TPCA8065-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8065-H
056831-TPCA8065-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8065-H 056831-TPCA8065-H
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056831-TPCA8065-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.6W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Advance (5x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta) Gate-Source Threshold Voltage: 2.3V @ 200μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.4 mOhm @ 8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056831-TPCA8065-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP Advance (5x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 200μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.4 mOhm @ 8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TPCA8065-H 056831-TPCA8065-H
Product Name 30V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8065-H
Polarity N-Channel N-Channel; N-Channel
PD 1600 milliwatts 1600 to 25000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16325Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
5 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 2060062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Package Type Sot-363
View Details