Win Source Part Number: 998304-TPCA8051-H(T2
Category: Discrete Semiconductor Products>Transistors
Series: U-MOSVI-H
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 28A (Ta)
Rds On (Max) @ Id, Vgs: 9.4mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 1mA
Power Dissipation (Max): 1.6W (Ta), 45W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-SOP Advance (5x5)
Gate Charge (Qg) (Max) @ Vgs: 91 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7540 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: TPCA8051-H(T2L1VMTR,
Base Product Number: TPCA8051
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 80V 28A (Ta) 1.6W (Ta), 45W (Tc) Surface Mount 8-SOP Advance (5x5)
MOSFET N-CH 80V 28A 8SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 998304-TPCA8051-H(T2L1,VM | TPCA8051-H(T2L1VMTR-ND | TPCA8051-H(T2L1,VM |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |