Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8011H TPCA8011H

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727982-TPCA8011H Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727982-TPCA8011H Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8011H - 727982-TPCA8011H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8011H
727982-TPCA8011H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8011H 727982-TPCA8011H
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727982-TPCA8011H Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 727982-TPCA8011H
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: SOP
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 727982-TPCA8011H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8011H
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 300 mA dual N-channel Trench MOSFET - 2N7002BKSH - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT363-3 SOT363-3
View Details
2 suppliers
IGBT - 110310071 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
View Details
3 suppliers