Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1111108-TPC8407,LQ(S
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: TPC8407
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 450mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A, 7.4A
Gate-Source Threshold Voltage: 2.3V @ 100μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 1190pF @ 10V
Maximum Rds On at Id,Vgs: 17 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): AF4502CSL; AO4609; AF4502CSLA; AF4502CSA;
Introduction Date: March 11, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Mosfet Array N and P-Channel 30V 9A, 7.4A 450mW Surface Mount 8-SOP
MOSFET N/P-CH 30V 9A/7.4A 8SOP Product overview: TPC8407,LQ(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 7.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPC8407,LQ(S can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 9A/7.4A 8SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1111108-TPC8407,LQ(S | TPC8407LQ(S-ND | 289-TPC8407,LQ(S | TPC8407,LQ(S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8407,LQ(S | FET, MOSFET Arrays | 30V 9A 7.4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| V(BR)DSS | 30 volts | |||
| PD | 450 milliwatts |