Toshiba America Electronic Components, Inc. Discrete Semiconductor Products TPC8045-H

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 110770-TPC8045-H Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.173", 4.40mm Width) Manufacturer Device Package: 8-SOP (5.5x6.0) FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 18A (Ta) Rds On (Max) @ Id, Vgs: 3.9 mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 2.3V @ 1mA Gate Charge (Qg) @ Vgs: 90nC @ 10V Input Capacitance (Ciss) @ Vds: 7540pF @ 10V Alternative Parts (Cross-Reference): SI4456DY-T1-GE3; IRF7842; IRF7842TR; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 110770-TPC8045-H Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.173", 4.40mm Width) Manufacturer Device Package: 8-SOP (5.5x6.0) FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 18A (Ta) Rds On (Max) @ Id, Vgs: 3.9 mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 2.3V @ 1mA Gate Charge (Qg) @ Vgs: 90nC @ 10V Input Capacitance (Ciss) @ Vds: 7540pF @ 10V Alternative Parts (Cross-Reference): SI4456DY-T1-GE3; IRF7842; IRF7842TR; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 110770-TPC8045-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
110770-TPC8045-H
Discrete Semiconductor Products 110770-TPC8045-H
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 110770-TPC8045-H Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.173", 4.40mm Width) Manufacturer Device Package: 8-SOP (5.5x6.0) FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 18A (Ta) Rds On (Max) @ Id, Vgs: 3.9 mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 2.3V @ 1mA Gate Charge (Qg) @ Vgs: 90nC @ 10V Input Capacitance (Ciss) @ Vds: 7540pF @ 10V Alternative Parts (Cross-Reference): SI4456DY-T1-GE3; IRF7842; IRF7842TR; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 110770-TPC8045-H
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package: 8-SOP (5.5x6.0)
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 18A (Ta)
Rds On (Max) @ Id, Vgs: 3.9 mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 1mA
Gate Charge (Qg) @ Vgs: 90nC @ 10V
Input Capacitance (Ciss) @ Vds: 7540pF @ 10V
Alternative Parts (Cross-Reference): SI4456DY-T1-GE3; IRF7842; IRF7842TR;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
40V 18A MOSFET Transistor
278-TPC8045-H
40V 18A MOSFET Transistor 278-TPC8045-H
MOSFET N-CH 40V 18A 8-SOP Product overview: TPC8045-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPC8045-H can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 18A 8-SOP Product overview: TPC8045-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPC8045-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 110770-TPC8045-H 278-TPC8045-H
Product Name Discrete Semiconductor Products 40V 18A MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data