TPC6107 is a silicon P-channel MOSFET designed for notebook PC and portable equipment applications, housed in a surface-mount package with a weight of 0.011 g. It has a drain-source voltage rating of -20 V, a continuous drain current of -4.5 A, and a drain power dissipation of 2.2 W when mounted on a glass-epoxy board (Note 2a). The device features a typical drain-source ON resistance of 40 mΩ at VGS = -4.5 V and a forward transfer admittance of 9.6 S. Thermal resistance from channel to ambient is 56.8 °C/W under the same mounting condition. The part meets RoHS compatibility standards as indicated by dot marking. It operates within a storage temperature range of -55 to 150 °C and has a maximum channel temperature of 150 °C.
TPC6107 - Power MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | TPC6107(T5L,A,F) |
| Package Type | SOT23; SOT-23-6 |