MOSFET P-CH 20V 4.5A VS6 2-3T1A Product overview: TPC6104-TE85L from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPC6104-TE85L can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056758-TPC6104-TE85L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: VS-6 (2.9x2.8)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.5A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 200μA
Max Gate Charge: 19nC @ 5V
Max Input Capacitance: 1430pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 40 mOhm @ 2.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-TPC6104-TE85L | 056758-TPC6104-TE85L |
| Product Name | 20V 4.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC6104-TE85L |
| Polarity | P-Channel | P-Channel; P-Channel |
| PD | 700 milliwatts | 700 milliwatts |
| TJ | 150 C (302 F) | 150 C (302 F) |