Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159544-TPC6012,LF(C
Contact Plating: Silver, Tin
Rise Time: 5 ns
Fall Time: 10 ns
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Turn-On Delay Time: 10 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 6 A
Turn-Off Delay Time: 24 ns
Gate to Source Voltage (Vgs): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1159544-TPC6012,LF(CM |
| Product Name | Custom Parts - Custom Parts (S - T) - TPC6012,LF(CM |
| TJ | -55 C (-67 F) |