IC MCU 32BIT 256KB FLASH 100QFP Product overview: TMPM370FYDFG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM370FYDFG can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 219143-TMPM370FYDFG
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
ARM® Cortex®-M3 TX03 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
IC MCU 32BIT 256KB FLASH 100QFP
IC MCU 32BIT 256KB FLASH 100QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMPM370FYDFG | 219143-TMPM370FYDFG | TMPM370FYDFG | TMPM370FYDFG | TMPM370FYDFG |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits(ICs) | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| RAM | 10 KB | 10 KB | 10 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | QFP; Other; 100-BQFP | Other; 100-BQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |