Toshiba America Electronic Components, Inc. Embedded - Embedded - Microcontrollers - TMPM332FWUG TMPM332FWUG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 213144-TMPM332FWUG Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 44 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): STM32F303RCT6; MKV31F512VLH12; MB9BF524LPMC-G-JNE2; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 213144-TMPM332FWUG Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 44 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): STM32F303RCT6; MKV31F512VLH12; MB9BF524LPMC-G-JNE2; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TMPM332FWUG - 213144-TMPM332FWUG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMPM332FWUG
213144-TMPM332FWUG
Embedded - Embedded - Microcontrollers - TMPM332FWUG 213144-TMPM332FWUG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 213144-TMPM332FWUG Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 44 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): STM32F303RCT6; MKV31F512VLH12; MB9BF524LPMC-G-JNE2; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 213144-TMPM332FWUG
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 44
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): STM32F303RCT6; MKV31F512VLH12; MB9BF524LPMC-G-JNE2;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-TMPM332FWUG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-TMPM332FWUG
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-TMPM332FWUG
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: TMPM332FWUG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM332FWUG can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LQFP Product overview: TMPM332FWUG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMPM332FWUG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 213144-TMPM332FWUG 685-TMPM332FWUG
Product Name Embedded - Embedded - Microcontrollers - TMPM332FWUG 32-bit 32BIT 128KB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 40 MHz
RAM 128 KB 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details