Toshiba America Electronic Components, Inc. 16-bit 5V Embedded Microcontroller MCU TMP96C031ZF

Description
MCU 16-bit TLCS-900 CISC ROMLess 5V 64-Pin PQFP Product overview: TMP96C031ZF from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP96C031ZF can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit TLCS-900 CISC ROMLess 5V 64-Pin PQFP Product overview: TMP96C031ZF from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP96C031ZF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 5V Embedded Microcontroller MCU - 685-TMP96C031ZF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5V Embedded Microcontroller MCU
685-TMP96C031ZF
16-bit 5V Embedded Microcontroller MCU 685-TMP96C031ZF
MCU 16-bit TLCS-900 CISC ROMLess 5V 64-Pin PQFP Product overview: TMP96C031ZF from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP96C031ZF can be used for catalog matching and distributor lookup.

MCU 16-bit TLCS-900 CISC ROMLess 5V 64-Pin PQFP Product overview: TMP96C031ZF from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP96C031ZF can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - TMP96C031ZF - 1173713-TMP96C031ZF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMP96C031ZF
1173713-TMP96C031ZF
Embedded - Embedded - Microcontrollers - TMP96C031ZF 1173713-TMP96C031ZF
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173713-TMP96C031ZF Packaging: Bulk Operating Supply Voltage: 5 V Memory Type: ROMless Interface: UART Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 20 MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 600 mW Max Operating Temperature: 70 °C Number of Programmable I/O: 37 Number of Timers/Counters: 5

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173713-TMP96C031ZF
Packaging: Bulk
Operating Supply Voltage: 5 V
Memory Type: ROMless
Interface: UART
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 20 MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Power Dissipation: 600 mW
Max Operating Temperature: 70 °C
Number of Programmable I/O: 37
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMP96C031ZF 1173713-TMP96C031ZF
Product Name 16-bit 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMP96C031ZF
Data Bus 16 Bit 16 Bit
Supply Voltage 5 volts 5 volts
Serial Interface UART UART; UART
Package Type Other; Bulk QFP; Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 40060789-001 - Rochester Electronics
Infineon Technologies AG
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details