Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152683-TMP86FM48FG
Packaging: Bulk
Frequency: 16 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 32 kB
Interface: I2C, UART, USART
Peripherals: PWM, WDT
RAM Size: 2 kB
Oscillator Type: Internal
Access Time: 16 µs
Number of Pins: 64
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 16 MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 350 mW
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Number of I/Os: 54
Max Operating Temperature: 85 °C
Number of Programmable I/O: 54
Number of Timers/Counters: 4
IC Mcu Flash 8 Bit 32K 64QFP Product overview: TMP86FM48FG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 Bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FM48FG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1152683-TMP86FM48FG | 685-TMP86FM48FG |
| Product Name | Embedded - Embedded - Microcontrollers - TMP86FM48FG | 8-bit 8 Bit Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Number | 4 | |
| RAM | 0.0020 KB | 2 KB |
| Supply Voltage | 3.3 volts | 3.3 volts |
| Power Dissipation | 350 milliwatts |