Toshiba America Electronic Components, Inc. Embedded - Embedded - Microcontrollers - TMP86FH92DMG TMP86FH92DMG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 089607-TMP86FH92DMG Packaging: Tray Core Processor: 870/C Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-SSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 089607-TMP86FH92DMG Packaging: Tray Core Processor: 870/C Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-SSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TMP86FH92DMG - 089607-TMP86FH92DMG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMP86FH92DMG
089607-TMP86FH92DMG
Embedded - Embedded - Microcontrollers - TMP86FH92DMG 089607-TMP86FH92DMG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 089607-TMP86FH92DMG Packaging: Tray Core Processor: 870/C Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-SSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 089607-TMP86FH92DMG
Packaging: Tray
Core Processor: 870/C
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-SSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-TMP86FH92DMG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-TMP86FH92DMG
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-TMP86FH92DMG
IC MCU 8BIT 16KB FLASH 30SSOP Product overview: TMP86FH92DMG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FH92DMG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 30SSOP Product overview: TMP86FH92DMG from Toshiba Electronic Devices and Storage Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMP86FH92DMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 089607-TMP86FH92DMG 685-TMP86FH92DMG
Product Name Embedded - Embedded - Microcontrollers - TMP86FH92DMG 8-bit 8BIT 16KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 16 MHz
RAM 16 KB 0.5120 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details