Toshiba Corporation T-1 SINGLE COLOR LED, YELLOW, 3 mm TLYE160A

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 SINGLE COLOR LED, YELLOW, 3 mm - TLYE160A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
T-1 SINGLE COLOR LED, YELLOW, 3 mm
TLYE160A
T-1 SINGLE COLOR LED, YELLOW, 3 mm TLYE160A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Light Emitting Diodes (LED)
Product Number TLYE160A
Product Name T-1 SINGLE COLOR LED, YELLOW, 3 mm
LED Package: T-1
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness LED - CP41B-WGS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Round
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
OSLON® Square LED - GW CSSRM1.PC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details