Toshiba America Electronic Components, Inc. Optics - LEDs - Light Pipes - TLRMH30TP(F) TLRMH30TP(F)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142817-TLRMH30TP(F) Shape: Round Categories: Optics - LEDs - Light Pipes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142817-TLRMH30TP(F) Shape: Round Categories: Optics - LEDs - Light Pipes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - TLRMH30TP(F) - 1142817-TLRMH30TP(F) - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - TLRMH30TP(F)
1142817-TLRMH30TP(F)
Optics - LEDs - Light Pipes - TLRMH30TP(F) 1142817-TLRMH30TP(F)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142817-TLRMH30TP(F) Shape: Round Categories: Optics - LEDs - Light Pipes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142817-TLRMH30TP(F)
Shape: Round
Categories: Optics - LEDs - Light Pipes
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1142817-TLRMH30TP(F)
Product Name Optics - LEDs - Light Pipes - TLRMH30TP(F)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Single Rank Mini-mold Chip LED - SML-D15YW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers