Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (T - Z) - TLP781F(D4GRLT7F) TLP781F(D4GRLT7F)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100072-TLP781F(D4GR LT7F) Packaging: Tape & Reel Mounting: SMD (SMT) Categories: OEM Parts(T-Z) Case / Package: PDIP Alternative Parts (Cross-Reference): TLP781F(D4GRLT7F)TLP 781F(D4GRL-T7,F; TLP781F(D4GRL-T7,F); Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 250 mW Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 50 mA Max Input Current: 60 mA
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100072-TLP781F(D4GR LT7F) Packaging: Tape & Reel Mounting: SMD (SMT) Categories: OEM Parts(T-Z) Case / Package: PDIP Alternative Parts (Cross-Reference): TLP781F(D4GRLT7F)TLP 781F(D4GRL-T7,F; TLP781F(D4GRL-T7,F); Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 250 mW Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 50 mA Max Input Current: 60 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TLP781F(D4GRLT7F) - 1100072-TLP781F(D4GRLT7F) - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TLP781F(D4GRLT7F)
1100072-TLP781F(D4GRLT7F)
OEM Parts - OEM Parts (T - Z) - TLP781F(D4GRLT7F) 1100072-TLP781F(D4GRLT7F)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100072-TLP781F(D4GR LT7F) Packaging: Tape & Reel Mounting: SMD (SMT) Categories: OEM Parts(T-Z) Case / Package: PDIP Alternative Parts (Cross-Reference): TLP781F(D4GRLT7F)TLP 781F(D4GRL-T7,F; TLP781F(D4GRL-T7,F); Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Power Dissipation: 250 mW Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 50 mA Max Input Current: 60 mA

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100072-TLP781F(D4GRLT7F)
Packaging: Tape & Reel
Mounting: SMD (SMT)
Categories: OEM Parts(T-Z)
Case / Package: PDIP
Alternative Parts (Cross-Reference): TLP781F(D4GRLT7F)TLP781F(D4GRL-T7,F; TLP781F(D4GRL-T7,F);
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Power Dissipation: 250 mW
Collector Emitter Voltage (VCEO): 80 V
Max Collector Current: 50 mA
Max Input Current: 60 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1100072-TLP781F(D4GRLT7F)
Product Name OEM Parts - OEM Parts (T - Z) - TLP781F(D4GRLT7F)
Mounting Option Surface Mount; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Solid State Relays - 2577355 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
Isolators - Gate Drivers - 336-SI8233BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details