Toshiba Corporation Optocoupler, Phototrans, 5Kv, Smdip-6; No. Of Channels Toshiba TLP719

Description
OPTOCOUPLER, PHOTOTRANS, 5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:-; RoHS Compliant: No
Datasheet
Description
OPTOCOUPLER, PHOTOTRANS, 5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:-; RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototrans, 5Kv, Smdip-6; No. Of Channels Toshiba - 78Y6838 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 5Kv, Smdip-6; No. Of Channels Toshiba
78Y6838
Optocoupler, Phototrans, 5Kv, Smdip-6; No. Of Channels Toshiba 78Y6838
OPTOCOUPLER, PHOTOTRANS, 5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:-; RoHS Compliant: No

OPTOCOUPLER, PHOTOTRANS, 5KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:-; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6838
Product Name Optocoupler, Phototrans, 5Kv, Smdip-6; No. Of Channels Toshiba
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-1ED3431MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details